TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THL 10-4812

Description
Manufacturer: Traco Power Win Source Part Number: 1335942-THL 10-4812 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL 10-4812-ND,THL10-481 2 Base Product Number: THL 10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335942-THL 10-4812 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL 10-4812-ND,THL10-481 2 Base Product Number: THL 10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335942-THL 10-4812 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335942-THL 10-4812
Power Supplies - Board Mount - DC DC Converters 1335942-THL 10-4812
Manufacturer: Traco Power Win Source Part Number: 1335942-THL 10-4812 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL 10-4812-ND,THL10-481 2 Base Product Number: THL 10 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335942-THL 10-4812
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module
Features: SCP
Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 830mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 5-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THL 10-4812-ND,THL10-4812
Base Product Number: THL 10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335942-THL 10-4812
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 5-DIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1230IRN-1-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.1000 amps
View Details
2 suppliers
DC-DC Converters - 1226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details