TRACO Power North America, Inc. 5.1V 10W DC-DC Converter IC THL 10-4811

Description
DC DC CONVERTER 5.1V 10W Product overview: THL 10-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THL 10-4811 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5.1V 10W Product overview: THL 10-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THL 10-4811 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 10W DC-DC Converter IC - 132-THL 10-4811 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 10W DC-DC Converter IC
132-THL 10-4811
5.1V 10W DC-DC Converter IC 132-THL 10-4811
DC DC CONVERTER 5.1V 10W Product overview: THL 10-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THL 10-4811 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5.1V 10W Product overview: THL 10-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THL 10-4811 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335927-THL 10-4811 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335927-THL 10-4811
Power Supplies - Board Mount - DC DC Converters 1335927-THL 10-4811
Manufacturer: Traco Power Win Source Part Number: 1335927-THL 10-4811 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5.1V Efficiency: 85% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL 10-4811-ND,THL10-481 1 Base Product Number: THL 10 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335927-THL 10-4811
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module
Features: SCP
Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5.1V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 5-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THL 10-4811-ND,THL10-4811
Base Product Number: THL 10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-THL 10-4811 1335927-THL 10-4811
Product Name 5.1V 10W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Box DIP; Other; 5-DIP Module, 4 Leads
Unlock Full Specs
to access all available technical data