TRACO Power North America, Inc. DC DC Converters THL 10-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 410mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 410mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1615-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1615-ND
DC DC Converters 1951-1615-ND
Isolated Module DC DC Converter 1 Output 24V 410mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 410mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.41A, Dip; Power Supply Approvals Traco Power - 45Y2444 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.41A, Dip; Power Supply Approvals Traco Power
45Y2444
Dc-Dc Converter, 24V, 0.41A, Dip; Power Supply Approvals Traco Power 45Y2444
DC-DC CONVERTER, 24V, 0.41A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.41A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1615-ND 45Y2444
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.41A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.4100 amps 0.4100 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details