TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THL 10-2412WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335925-THL 10-2412WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 86% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1614 Base Product Number: THL 10 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335925-THL 10-2412WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 86% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1614 Base Product Number: THL 10 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335925-THL 10-2412WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335925-THL 10-2412WI
Power Supplies - Board Mount - DC DC Converters 1335925-THL 10-2412WI
Manufacturer: Traco Power Win Source Part Number: 1335925-THL 10-2412WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 86% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1614 Base Product Number: THL 10 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335925-THL 10-2412WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 830mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Case / Package: 6-DIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1614
Base Product Number: THL 10
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335925-THL 10-2412WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details