TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THL 10-1223

Description
Manufacturer: Traco Power Win Source Part Number: 1335928-THL 10-1223 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 333mA, 333mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL10-1223,THL 10-1223-ND Base Product Number: THL 10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335928-THL 10-1223 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 333mA, 333mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL10-1223,THL 10-1223-ND Base Product Number: THL 10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335928-THL 10-1223 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335928-THL 10-1223
Power Supplies - Board Mount - DC DC Converters 1335928-THL 10-1223
Manufacturer: Traco Power Win Source Part Number: 1335928-THL 10-1223 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Box Type: Isolated Module Features: SCP Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 333mA, 333mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 5-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THL10-1223,THL 10-1223-ND Base Product Number: THL 10 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335928-THL 10-1223
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module
Features: SCP
Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 333mA, 333mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 5-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THL10-1223,THL 10-1223-ND
Base Product Number: THL 10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335928-THL 10-1223
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Buck 60V 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LMR16006YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1226623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Buck 12A Step-Down DC-DC Converter IC - 739-IR3894MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details