The Traco Power THL 10-1211 is a DC-DC converter designed to provide a stable output of 5.1V at a maximum current of 2A, delivering a total output power of 10W. It features a compact 1,Äù x 1,Äù metal case with an isolated baseplate, making it suitable for various applications in instrumentation and industrial electronics. The converter operates within a wide input voltage range of 9 to 18 VDC and includes built-in protections for short circuits and overvoltage. This model has an efficiency rating of 85% and is capable of functioning in temperatures ranging from -40°C to +80°C, with an extended range of up to +85°C when equipped with a heat sink. The isolation voltage between input and output is rated at 1500 VDC, ensuring safe operation in sensitive environments. The device meets EN 55022 Class A standards for conducted noise without requiring external components, simplifying design integration. With a reliability rating of 2,596,000 hours MTBF, this converter is a robust choice for engineers looking for a dependable power supply solution.
Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 18V Input
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | THL10-1211-ND | 45Y2430 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 2 amps | 2 amps |
| DC Input Voltage | 9.0 to 18.0 volts |