TRACO Power North America, Inc. DC DC Converters THL 10-1210

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1144-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1144-ND
DC DC Converters 1951-1144-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2.5A; Power Supply Approvals Traco Power - 45Y2429 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.5A; Power Supply Approvals Traco Power
45Y2429
Dc-Dc Converter, 3.3V, 2.5A; Power Supply Approvals Traco Power 45Y2429
DC-DC CONVERTER, 3.3V, 2.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1144-ND 45Y2429
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2323-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details