Manufacturer: Traco Power
Win Source Part Number: 1335916-THL 10-1210
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module
Features: SCP
Size / Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 8.3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 3.3V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 5-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1144
Base Product Number: THL 10
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335916-THL 10-1210 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 5-DIP Module, 4 Leads |