Win Source Part Number: 1062849-THI 3-1213
Category: Power Supplies - Board Mount>DC DC Converters
Series: THI 3 (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Efficiency: 62%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 75°C
Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.5mm)
Alternative Parts (Cross-Reference): THI 3-1213THI3-1213;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: THI 3-1213-ND,THI3-1213
Base Product Number: THI 3
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1062849-THI 3-1213 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |