TRACO Power North America, Inc. DC DC Converters THI 3-1213

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 45Y2421, provides a regulated output voltage of 15V with a maximum output current of 200mA, delivering up to 3W of power. It features reinforced insulation with an I/O isolation voltage rated at 4000 VACrms, suitable for medical applications as per AAMI/ANSI ES 60601-1 and IEC/EN 60601-1 standards. The device operates within a temperature range of -40°C to +75°C and has a low leakage current, making it suitable for sensitive applications. It includes short circuit protection and meets conducted noise standards of EN 55022, class A and FCC level A. The converter is housed in a DIP-24 package and is compliant with RoHS directives.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 45Y2421, provides a regulated output voltage of 15V with a maximum output current of 200mA, delivering up to 3W of power. It features reinforced insulation with an I/O isolation voltage rated at 4000 VACrms, suitable for medical applications as per AAMI/ANSI ES 60601-1 and IEC/EN 60601-1 standards. The device operates within a temperature range of -40°C to +75°C and has a low leakage current, making it suitable for sensitive applications. It includes short circuit protection and meets conducted noise standards of EN 55022, class A and FCC level A. The converter is housed in a DIP-24 package and is compliant with RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THI3-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THI3-1213-ND
DC DC Converters THI3-1213-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power - 45Y2421 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
45Y2421
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power 45Y2421
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THI3-1213-ND 45Y2421
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details