TRACO Power North America, Inc. DC DC Converters THI 2412

Description
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THI2412-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THI2412-ND
DC DC Converters THI2412-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power - 45Y2412 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power
45Y2412
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power 45Y2412
DC-DC CONVERTER, 12V, 0.165A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.165A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THI2412-ND 45Y2412
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details