TRACO Power North America, Inc. 15V 2W DC-DC Converter IC THI 2-2413M

Description
DC DC CONVERTER 15V 2W Product overview: THI 2-2413M from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THI 2-2413M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 2W Product overview: THI 2-2413M from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THI 2-2413M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 2W DC-DC Converter IC - 132-THI 2-2413M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 2W DC-DC Converter IC
132-THI 2-2413M
15V 2W DC-DC Converter IC 132-THI 2-2413M
DC DC CONVERTER 15V 2W Product overview: THI 2-2413M from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THI 2-2413M can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 2W Product overview: THI 2-2413M from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THI 2-2413M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - THI 2-2413M - 899563-THI 2-2413M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - THI 2-2413M
899563-THI 2-2413M
Power Supplies Board Mount DCDC Converters - THI 2-2413M 899563-THI 2-2413M
Manufacturer: Traco Power Win Source Part Number: 899563-THI 2-2413M Series: THI 2M (2W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter Output 15V - - - 133mA 21.6V - 26.4V Input Package: Tube Package: 16-DIP Module, 6 Leads Mounting: Through Hole Family Name: THI 2 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Traco Power
Win Source Part Number: 899563-THI 2-2413M
Series: THI 2M (2W)
Operating Temperature Range: -40°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter Output 15V - - - 133mA 21.6V - 26.4V Input
Package: Tube
Package: 16-DIP Module, 6 Leads
Mounting: Through Hole
Family Name: THI 2
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-THI 2-2413M 899563-THI 2-2413M
Product Name 15V 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - THI 2-2413M
Package Type Other; Tube DIP; Other; 16-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data