TRACO Power North America, Inc. DC DC Converters THI 2-2412M

Description
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1918-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1918-ND
DC DC Converters 1951-1918-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Traco Power - 51R5259 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Traco Power
51R5259
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Traco Power 51R5259
DC-DC CONVERTER, MEDICAL, 12V, 0.165A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.165A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1918-ND 51R5259
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227813 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details