TRACO Power North America, Inc. DC DC Converters THI 2-0512M

Description
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THI2-0512M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THI2-0512M-ND
DC DC Converters THI2-0512M-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Traco Power - 51R5249 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Traco Power
51R5249
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Traco Power 51R5249
DC-DC CONVERTER, MEDICAL, 12V, 0.165A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.165A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THI2-0512M-ND 51R5249
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
VIPA SLIO Module, Power - 007-0AA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details