TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THI 1220

Description
Win Source Part Number: 1062868-THI 1220 Category: Power Supplies - Board Mount>DC DC Converters Series: THI 2 (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 2.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 45% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Alternative Parts (Cross-Reference): THI 1220THI1220; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: THI1220,THI 1220-ND Base Product Number: THI 12
Request a Quote Datasheet
Description
Win Source Part Number: 1062868-THI 1220 Category: Power Supplies - Board Mount>DC DC Converters Series: THI 2 (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 2.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 45% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Alternative Parts (Cross-Reference): THI 1220THI1220; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: THI1220,THI 1220-ND Base Product Number: THI 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1062868-THI 1220 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1062868-THI 1220
Power Supplies - Board Mount - DC DC Converters 1062868-THI 1220
Win Source Part Number: 1062868-THI 1220 Category: Power Supplies - Board Mount>DC DC Converters Series: THI 2 (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Voltage - Isolation: 2.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 45% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm) Alternative Parts (Cross-Reference): THI 1220THI1220; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: THI1220,THI 1220-ND Base Product Number: THI 12

Win Source Part Number: 1062868-THI 1220
Category: Power Supplies - Board Mount>DC DC Converters
Series: THI 2 (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1 W
Voltage - Isolation: 2.5 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 45%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm)
Alternative Parts (Cross-Reference): THI 1220THI1220;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: THI1220,THI 1220-ND
Base Product Number: THI 12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1062868-THI 1220
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DC-DC Converters - 1228133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Board Mount Modules - M3L2815D - 1231159-M3L2815D - Win Source Electronics
Specs
Package Type Other; Module
IOUT 1.33 amps
Output Power 25 watts
View Details
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers