Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 8
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output 1: 3.3V, 5V
Current - Output (Max): 800mA
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Connectors,Interconnects |
| Output Voltage | 0.8000 to 25 volts |