TRACO Power North America, Inc. DC DC Converters THD 15-1210N

Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD15-1210N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD15-1210N-ND
DC DC Converters THD15-1210N-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power - 70W2270 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power
70W2270
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power 70W2270
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD15-1210N-ND 70W2270
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details