Manufacturer: Traco Power
Win Source Part Number: 1335911-THD 12-4813WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP, UVLO
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 12 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 800mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2083
Base Product Number: THD 12
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335911-THD 12-4813WI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 24-DIP Module, 8 Leads |