TRACO Power North America, Inc. DC DC Converters THD 12-2412WI

Description
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2252-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2252-ND
DC DC Converters 1951-2252-ND
Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1A 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 12 V, 1 A Rohs Compliant Traco Power - 24M8189 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 12 V, 1 A Rohs Compliant Traco Power
24M8189
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 12 V, 1 A Rohs Compliant Traco Power 24M8189
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 12 W, 12 V, 1 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 12 W, 12 V, 1 A RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Traco Power - 51R5226 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Traco Power
51R5226
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Traco Power 51R5226
DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 1A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 1A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2252-ND 24M8189 51R5226
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 12 V, 1 A Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 1A, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details