DC DC CONVERTER 5.1V 12W Product overview: THD 12-2411WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 12-2411WI can be used for catalog matching and distributor lookup.
Manufacturer: Traco Power
Win Source Part Number: 899556-THD 12-2411WI
Series: THD 12WI (12W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 5.1V - - - 2.4A 9V - 36V Input
Package: Tube
Package: 24-DIP Module, 8 Leads
Mounting: Through Hole
Family Name: THD 12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-THD 12-2411WI | 899556-THD 12-2411WI |
| Product Name | 5.1V 12W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - THD 12-2411WI |
| Package Type | Other; Tube | DIP; Other; 24-DIP Module, 8 Leads |