TRACO Power North America, Inc. 3.3V 12W DC-DC Converter IC THD 12-2410WI

Description
DC DC CONVERTER 3.3V 12W Product overview: THD 12-2410WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 12-2410WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 12W Product overview: THD 12-2410WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 12-2410WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 12W DC-DC Converter IC - 132-THD 12-2410WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 12W DC-DC Converter IC
132-THD 12-2410WI
3.3V 12W DC-DC Converter IC 132-THD 12-2410WI
DC DC CONVERTER 3.3V 12W Product overview: THD 12-2410WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 12-2410WI can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 12W Product overview: THD 12-2410WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 12-2410WI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335897-THD 12-2410WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335897-THD 12-2410WI
Power Supplies - Board Mount - DC DC Converters 1335897-THD 12-2410WI
Manufacturer: Traco Power Win Source Part Number: 1335897-THD 12-2410WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 12 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2082 Base Product Number: THD 12 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335897-THD 12-2410WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP, UVLO
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 12 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2082
Base Product Number: THD 12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-THD 12-2410WI 1335897-THD 12-2410WI
Product Name 3.3V 12W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data