TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THD 12-1222

Description
Manufacturer: Traco Power Win Source Part Number: 1335894-THD 12-1222 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 12 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1604 Base Product Number: THD 12 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335894-THD 12-1222 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 12 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1604 Base Product Number: THD 12 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335894-THD 12-1222 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335894-THD 12-1222
Power Supplies - Board Mount - DC DC Converters 1335894-THD 12-1222
Manufacturer: Traco Power Win Source Part Number: 1335894-THD 12-1222 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 12 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1604 Base Product Number: THD 12 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335894-THD 12-1222
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP, UVLO
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 12 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 500mA, 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1604
Base Product Number: THD 12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335894-THD 12-1222
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1226937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details