TRACO Power North America, Inc. DC DC Converters THD 10-4823N

Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD10-4823N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD10-4823N-ND
DC DC Converters THD10-4823N-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power - 45Y2371 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
45Y2371
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power 45Y2371
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD10-4823N-ND 45Y2371
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227784 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details