TRACO Power North America, Inc. DC DC Converters THD 10-4815WIN

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD10-4815WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD10-4815WIN-ND
DC DC Converters THD10-4815WIN-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.416A, Dip; Power Supply Approvals Traco Power - 45Y2367 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.416A, Dip; Power Supply Approvals Traco Power
45Y2367
Dc-Dc Converter, 24V, 0.416A, Dip; Power Supply Approvals Traco Power 45Y2367
DC-DC CONVERTER, 24V, 0.416A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.416A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD10-4815WIN-ND 45Y2367
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.416A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details