TRACO Power North America, Inc. 12V 10W DC-DC Converter IC THD 10-4812N

Description
DC DC CONVERTER 12V 10W Product overview: THD 10-4812N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 10-4812N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 10W Product overview: THD 10-4812N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 10-4812N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 10W DC-DC Converter IC - 132-THD 10-4812N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 10W DC-DC Converter IC
132-THD 10-4812N
12V 10W DC-DC Converter IC 132-THD 10-4812N
DC DC CONVERTER 12V 10W Product overview: THD 10-4812N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 10-4812N can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 10W Product overview: THD 10-4812N from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 10-4812N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335987-THD 10-4812N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335987-THD 10-4812N
Power Supplies - Board Mount - DC DC Converters 1335987-THD 10-4812N
Manufacturer: Traco Power Win Source Part Number: 1335987-THD 10-4812N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 833mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THD 10-4812N-ND,THD10-48 12N Base Product Number: THD 10 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335987-THD 10-4812N
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 833mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THD 10-4812N-ND,THD10-4812N
Base Product Number: THD 10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-THD 10-4812N 1335987-THD 10-4812N
Product Name 12V 10W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 24-DIP Module, 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers