TRACO Power North America, Inc. DC DC Converters THD 10-4811WIN

Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD10-4811WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD10-4811WIN-ND
DC DC Converters THD10-4811WIN-ND
Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5.1V 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2A, Dip; Power Supply Approvals Traco Power - 45Y2361 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2A, Dip; Power Supply Approvals Traco Power
45Y2361
Dc-Dc Converter, 5.1V, 2A, Dip; Power Supply Approvals Traco Power 45Y2361
DC-DC CONVERTER, 5.1V, 2A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD10-4811WIN-ND 45Y2361
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details