TRACO Power North America, Inc. DC DC Converters THD 10-2413N

Description
Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD10-2413N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD10-2413N-ND
DC DC Converters THD10-2413N-ND
Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 666mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power - 45Y2350 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power
45Y2350
Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power 45Y2350
DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.666A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.666A; No. Of Outputs Traco Power - 44AC3193 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.666A; No. Of Outputs Traco Power
44AC3193
Dc-Dc Converter, 15V, 0.666A; No. Of Outputs Traco Power 44AC3193
DC-DC CONVERTER, 15V, 0.666A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.666A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD10-2413N-ND 45Y2350
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.666A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 152A-20KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI4810A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details