TRACO Power North America, Inc. DC DC Converters THD 10-2412WIN

Description
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1601-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1601-ND
DC DC Converters 1951-1601-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A, Dip; Power Supply Approvals Traco Power - 45Y2349 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A, Dip; Power Supply Approvals Traco Power
45Y2349
Dc-Dc Converter, 12V, 0.833A, Dip; Power Supply Approvals Traco Power 45Y2349
DC-DC CONVERTER, 12V, 0.833A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1601-ND 45Y2349
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details