TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THD 10-2410WIN

Description
Manufacturer: Traco Power Win Source Part Number: 1335898-THD 10-2410WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-3075,THD10-2410 WIN-ND,THD10-2410WIN ,THD 10-2410WIN-ND Base Product Number: THD 10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335898-THD 10-2410WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-3075,THD10-2410 WIN-ND,THD10-2410WIN ,THD 10-2410WIN-ND Base Product Number: THD 10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335898-THD 10-2410WIN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335898-THD 10-2410WIN
Power Supplies - Board Mount - DC DC Converters 1335898-THD 10-2410WIN
Manufacturer: Traco Power Win Source Part Number: 1335898-THD 10-2410WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 8.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 86% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-3075,THD10-2410 WIN-ND,THD10-2410WIN ,THD 10-2410WIN-ND Base Product Number: THD 10 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335898-THD 10-2410WIN
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 8.9 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.7A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 24-DIP Module, 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-3075,THD10-2410WIN-ND,THD10-2410WIN,THD 10-2410WIN-ND
Base Product Number: THD 10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
3.3V 8.9W DC-DC Converter IC - 132-THD 10-2410WIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 8.9W DC-DC Converter IC
132-THD 10-2410WIN
3.3V 8.9W DC-DC Converter IC 132-THD 10-2410WIN
DC DC CONVERTER 3.3V 8.9W Product overview: THD 10-2410WIN from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8.9W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 8.9W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 10-2410WIN can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 8.9W Product overview: THD 10-2410WIN from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8.9W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 8.9W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THD 10-2410WIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335898-THD 10-2410WIN 132-THD 10-2410WIN
Product Name Power Supplies - Board Mount - DC DC Converters 3.3V 8.9W DC-DC Converter IC
Package Type DIP; Other; 24-DIP Module, 9 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Power Supplies Board Mount DCDC Converters - PT6214D - 813868-PT6214D - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Output Voltage 16 volts
Input Voltage 38 volts
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details