TRACO Power North America, Inc. DC DC Converters THD 10-1223N

Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THD10-1223N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THD10-1223N-ND
DC DC Converters THD10-1223N-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power - 45Y2342 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
45Y2342
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power 45Y2342
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THD10-1223N-ND 45Y2342
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

100W Slimline Single Phase  Single Output Power Supplies - PS-S10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details