TRACO Power North America, Inc. DC DC Converters THB 6-4812

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THB6-4812-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THB6-4812-ND
DC DC Converters THB6-4812-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Traco Power - 51R5215 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Traco Power
51R5215
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Traco Power 51R5215
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THB6-4812-ND 51R5215
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1720765 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details