TRACO Power North America, Inc. 12V 6W DC-DC Converter IC THB 6-2412

Description
DC DC CONVERTER 12V 6W Product overview: THB 6-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THB 6-2412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 6W Product overview: THB 6-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THB 6-2412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 6W DC-DC Converter IC - 132-THB 6-2412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 6W DC-DC Converter IC
132-THB 6-2412
12V 6W DC-DC Converter IC 132-THB 6-2412
DC DC CONVERTER 12V 6W Product overview: THB 6-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THB 6-2412 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 6W Product overview: THB 6-2412 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THB 6-2412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - THB 6-2412 - 899549-THB 6-2412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - THB 6-2412
899549-THB 6-2412
Power Supplies Board Mount DCDC Converters - THB 6-2412 899549-THB 6-2412
Manufacturer: Traco Power Win Source Part Number: 899549-THB 6-2412 Series: THB 6 (6W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 500mA 18V - 36V Input Package: Tube Package: 24-DIP Module, 5 Leads Mounting: Through Hole Family Name: THB 6 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THB 6-2412-ND, THB6-2412

Manufacturer: Traco Power
Win Source Part Number: 899549-THB 6-2412
Series: THB 6 (6W)
Operating Temperature Range: -40°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - - 500mA 18V - 36V Input
Package: Tube
Package: 24-DIP Module, 5 Leads
Mounting: Through Hole
Family Name: THB 6
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THB 6-2412-ND, THB6-2412

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-THB 6-2412 899549-THB 6-2412
Product Name 12V 6W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - THB 6-2412
Package Type Other; Tube DIP; Other; 24-DIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.5 volts
View Details
Buck 5A 42V Step-Down DC-DC Converter IC - 739-LM22678TJ-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 1.28 volts
Input Voltage 42 volts
View Details
3 suppliers