TRACO Power North America, Inc. DC DC Converters THB 3-2415

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2238-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2238-ND
DC DC Converters 1951-2238-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power - 51R5198 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power
51R5198
Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power 51R5198
DC-DC CONVERTER, MEDICAL, 24V, 0.125A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.125A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power - 59M2655 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power
59M2655
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power 59M2655
Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 24 V, 125 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 24 V, 125 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2238-ND 51R5198 59M2655
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.125A; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 24 V, 125 Ma Rohs Compliant Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details