TRACO Power North America, Inc. Product Type Traco Power TES5-2410

Description
Product Type: DC/DC; Package Style: SMD; Output Power (W): 5; Input Voltage: 18-36 VDC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes
Description
Product Type: DC/DC; Package Style: SMD; Output Power (W): 5; Input Voltage: 18-36 VDC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 74T1059 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
74T1059
Product Type Traco Power 74T1059
Product Type: DC/DC; Package Style: SMD; Output Power (W): 5; Input Voltage: 18-36 VDC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Product Type: DC/DC; Package Style: SMD; Output Power (W): 5; Input Voltage: 18-36 VDC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74T1059
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details