TRACO Power North America, Inc. DC DC Converters TES 5-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TES5-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TES5-4823WI-ND
DC DC Converters TES5-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 165mA, 165mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Traco Power - 51R5183 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Traco Power
51R5183
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Traco Power 51R5183
DC-DC CONV, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:165mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:165mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TES5-4823WI-ND 51R5183
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227092 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details