TRACO Power North America, Inc. DC DC Converters TES 5-4822WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TES5-4822WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TES5-4822WI-ND
DC DC Converters TES5-4822WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Traco Power - 51R5182 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Traco Power
51R5182
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Traco Power 51R5182
DC-DC CONV, ISO POL, 2 O/P, 5W, 12V, -12V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:210mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 5W, 12V, -12V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:210mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TES5-4822WI-ND 51R5182
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.2100 amps 0.2100 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details