TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TES 3-2422WI

Description
Win Source Part Number: 1341220-TES 3-2422WI Category: Power Supplies - Board Mount - DC DC Converters Series: TES 3WI (3W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 1.27" L x 0.58" W x 0.40" H (32.2mm x 14.8mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TES 3 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1341220-TES 3-2422WI Category: Power Supplies - Board Mount - DC DC Converters Series: TES 3WI (3W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 1.27" L x 0.58" W x 0.40" H (32.2mm x 14.8mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TES 3 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1341220-TES 3-2422WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1341220-TES 3-2422WI
Power Supplies - Board Mount - DC DC Converters 1341220-TES 3-2422WI
Win Source Part Number: 1341220-TES 3-2422WI Category: Power Supplies - Board Mount - DC DC Converters Series: TES 3WI (3W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Size / Dimension: 1.27" L x 0.58" W x 0.40" H (32.2mm x 14.8mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TES 3 California Prop 65: Warning Information

Win Source Part Number: 1341220-TES 3-2422WI
Category: Power Supplies - Board Mount - DC DC Converters
Series: TES 3WI (3W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 1.27" L x 0.58" W x 0.40" H (32.2mm x 14.8mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 81%
Mounting Type: Surface Mount
Package / Case: 24-SMD Module, 12 Leads
Temperature Range - Operating: -40°C ~ 71°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Base Product Number: TES 3
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1341220-TES 3-2422WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1238396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details