TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TES 2N-4810

Description
Manufacturer: Traco Power Win Source Part Number: 1335878-TES 2N-4810 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.94" L x 0.54" W x 0.36" H (24.0mm x 13.7mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 1.7 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 71% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 16-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2479 Base Product Number: TES 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335878-TES 2N-4810 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.94" L x 0.54" W x 0.36" H (24.0mm x 13.7mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 1.7 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 71% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 16-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2479 Base Product Number: TES 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335878-TES 2N-4810 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335878-TES 2N-4810
Power Supplies - Board Mount - DC DC Converters 1335878-TES 2N-4810
Manufacturer: Traco Power Win Source Part Number: 1335878-TES 2N-4810 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.94" L x 0.54" W x 0.36" H (24.0mm x 13.7mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 1.7 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 71% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 16-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2479 Base Product Number: TES 2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335878-TES 2N-4810
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.94" L x 0.54" W x 0.36" H (24.0mm x 13.7mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 1.7 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 71%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 16-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2479
Base Product Number: TES 2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335878-TES 2N-4810
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 16-SMD Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 6
Input Voltage 18 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8325A-34CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
LM3208 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3208TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers