TRACO Power North America, Inc. -15V 2W DC-DC Converter IC TES 2N-2423

Description
DC DC CONVERTER +/-15V 2W Product overview: TES 2N-2423 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 2N-2423 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 2W Product overview: TES 2N-2423 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 2N-2423 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 2W DC-DC Converter IC - 132-TES 2N-2423 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 2W DC-DC Converter IC
132-TES 2N-2423
-15V 2W DC-DC Converter IC 132-TES 2N-2423
DC DC CONVERTER +/-15V 2W Product overview: TES 2N-2423 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 2N-2423 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 2W Product overview: TES 2N-2423 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TES 2N-2423 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1005394-TES 2N-2423 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1005394-TES 2N-2423
Power Supplies - Board Mount - DC DC Converters 1005394-TES 2N-2423
Win Source Part Number: 1005394-TES 2N-2423 Category: Power Supplies - Board Mount>DC DC Converters Series: TES 2N (2W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 65mA, 65mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Package / Case: 16-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.94" L x 0.54" W x 0.36" H (24.0mm x 13.7mm x 9.3mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2622 Base Product Number: TES 2 Product Status: Not For New Designs

Win Source Part Number: 1005394-TES 2N-2423
Category: Power Supplies - Board Mount>DC DC Converters
Series: TES 2N (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 65mA, 65mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Package / Case: 16-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.94" L x 0.54" W x 0.36" H (24.0mm x 13.7mm x 9.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2622
Base Product Number: TES 2
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TES 2N-2423 1005394-TES 2N-2423
Product Name -15V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 750-ASP1000C-A42T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
Power Supplies Board Mount DCDC Converters - PT5505C - 890343-PT5505C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details