TRACO Power North America, Inc. DC DC Converters TES 2N-2413

Description
Isolated Module DC DC Converter 1 Output 15V 135mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 135mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2478-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2478-ND
DC DC Converters 1951-2478-ND
Isolated Module DC DC Converter 1 Output 15V 135mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 135mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 15 V, 135 Ma Rohs Compliant Traco Power - 93K0376 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 15 V, 135 Ma Rohs Compliant Traco Power
93K0376
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 15 V, 135 Ma Rohs Compliant Traco Power 93K0376
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 2 W, 15 V, 135 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 2 W, 15 V, 135 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 135Ma, 15V; Power Supply Approvals Traco Power - 51R5130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 135Ma, 15V; Power Supply Approvals Traco Power
51R5130
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 135Ma, 15V; Power Supply Approvals Traco Power 51R5130
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 135mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:135mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 135mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:135mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2478-ND 93K0376 51R5130
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 15 V, 135 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 135Ma, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1350 amps 0.1350 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DINRail mount DC-DC converters - DPX20-48WD15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
View Details