Manufacturer: Traco Power
Win Source Part Number: 1335872-TES 2N-1222
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.94" L x 0.54" W x 0.36" H (24.0mm x 13.7mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 85mA, 85mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 16-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1907
Base Product Number: TES 2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335872-TES 2N-1222 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 16-SMD Module, 6 Leads |