TRACO Power North America, Inc. DC DC Converters TES 2N-1213

Description
Isolated Module DC DC Converter 1 Output 15V 135mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 135mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2475-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2475-ND
DC DC Converters 1951-2475-ND
Isolated Module DC DC Converter 1 Output 15V 135mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 135mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 135Ma, 15V; Power Supply Approvals Traco Power - 51R5123 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 135Ma, 15V; Power Supply Approvals Traco Power
51R5123
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 135Ma, 15V; Power Supply Approvals Traco Power 51R5123
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 135mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:135mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 135mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:135mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2475-ND 51R5123
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 135Ma, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1350 amps 0.1350 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-UPS40 - Powell Electronics, Inc.
Specs
DC Output Current 40 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details