TRACO Power North America, Inc. DC DC Converters TES 2N-1211

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2474-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2474-ND
DC DC Converters 1951-2474-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 5 V, 400 Ma Rohs Compliant Traco Power - 93K0368 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 5 V, 400 Ma Rohs Compliant Traco Power
93K0368
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 5 V, 400 Ma Rohs Compliant Traco Power 93K0368
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 2 W, 5 V, 400 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 2 W, 5 V, 400 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power - 51R5121 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power
51R5121
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power 51R5121
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2474-ND 93K0368 51R5121
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 5 V, 400 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 802L-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-6012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 4.5 amps
View Details
2 suppliers