TRACO Power North America, Inc. DC DC Converters TES 2N-0512

Description
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2470-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2470-ND
DC DC Converters 1951-2470-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power - 51R5115 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power
51R5115
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power 51R5115
DC-DC CONV, ISO POL, 1 O/P, 2W, 165mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 165mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2470-ND 51R5115
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 165Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-12-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 7.5 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details