TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TES 2-2412H

Description
Manufacturer: Traco Power Win Source Part Number: 1335881-TES 2-2412H Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.54" L x 0.37" W x 0.35" H (13.7mm x 9.3mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 165mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1902 Base Product Number: TES 2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335881-TES 2-2412H Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.54" L x 0.37" W x 0.35" H (13.7mm x 9.3mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 165mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1902 Base Product Number: TES 2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335881-TES 2-2412H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335881-TES 2-2412H
Power Supplies - Board Mount - DC DC Converters 1335881-TES 2-2412H
Manufacturer: Traco Power Win Source Part Number: 1335881-TES 2-2412H Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.54" L x 0.37" W x 0.35" H (13.7mm x 9.3mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 165mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1902 Base Product Number: TES 2 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335881-TES 2-2412H
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.54" L x 0.37" W x 0.35" H (13.7mm x 9.3mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 165mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 12V
Efficiency: 79%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 8-SMD Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1902
Base Product Number: TES 2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335881-TES 2-2412H
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SMD Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details