Manufacturer: Traco Power
Win Source Part Number: 1335861-TES 2-2411H
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.54" L x 0.37" W x 0.35" H (13.7mm x 9.3mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 8-SMD Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2467
Base Product Number: TES 2
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335861-TES 2-2411H |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 8-SMD Module, 5 Leads |