TRACO Power North America, Inc. DC DC Converters TES 2-1222H

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3060-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3060-ND
DC DC Converters 1951-3060-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power - 51R5099 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power
51R5099
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power 51R5099
DC-DC CONV, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 2W, 12V, -12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3060-ND 51R5099
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 12V, -12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details