TRACO Power North America, Inc. DC DC Converters TES 2-0522M

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power DC-DC Converter, part number 51R5090, is a compact 2W device designed for medical applications with dual outputs. It features an input voltage range of 5V, 12V, or 24V and provides output voltages of ±12V or ±15V, with a maximum output current of 83mA per output. The converter is qualified for reinforced I/O isolation rated at 4000 VAC, making it suitable for applications requiring high safety standards. It operates within a temperature range of -25°C to +80°C and is compliant with IEC/EN 60950-1 and IEC/EN 60601-1 safety standards. The device is also RoHS compliant and can be supplied in tape and reel packaging for automated SMD production. With a calculated MTBF of over 2 million hours, it offers high reliability for long-term use.

Datasheet Summary
Powered by GS/AI

The Traco Power DC-DC Converter, part number 51R5090, is a compact 2W device designed for medical applications with dual outputs. It features an input voltage range of 5V, 12V, or 24V and provides output voltages of ±12V or ±15V, with a maximum output current of 83mA per output. The converter is qualified for reinforced I/O isolation rated at 4000 VAC, making it suitable for applications requiring high safety standards. It operates within a temperature range of -25°C to +80°C and is compliant with IEC/EN 60950-1 and IEC/EN 60601-1 safety standards. The device is also RoHS compliant and can be supplied in tape and reel packaging for automated SMD production. With a calculated MTBF of over 2 million hours, it offers high reliability for long-term use.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TES2-0522M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TES2-0522M-ND
DC DC Converters TES2-0522M-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Traco Power - 51R5090 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Traco Power
51R5090
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Traco Power 51R5090
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Depth:24mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Depth:24mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TES2-0522M-ND 51R5090
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F)
DC Output Current 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details