TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TES 2-0522H

Description
Manufacturer: Traco Power Win Source Part Number: 1335873-TES 2-0522H Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.64" L x 0.37" W x 0.35" H (16.3mm x 9.3mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 10-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TES 2-0522H-ND,TES2-0522 H Base Product Number: TES 2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335873-TES 2-0522H Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.64" L x 0.37" W x 0.35" H (16.3mm x 9.3mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 10-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TES 2-0522H-ND,TES2-0522 H Base Product Number: TES 2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335873-TES 2-0522H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335873-TES 2-0522H
Power Supplies - Board Mount - DC DC Converters 1335873-TES 2-0522H
Manufacturer: Traco Power Win Source Part Number: 1335873-TES 2-0522H Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.64" L x 0.37" W x 0.35" H (16.3mm x 9.3mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 76% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 10-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TES 2-0522H-ND,TES2-0522 H Base Product Number: TES 2 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335873-TES 2-0522H
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.64" L x 0.37" W x 0.35" H (16.3mm x 9.3mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 83mA, 83mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 76%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 10-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TES 2-0522H-ND,TES2-0522H
Base Product Number: TES 2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335873-TES 2-0522H
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 10-SMD Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
DC to DC Converter - AAT1282IWO-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN
IOUT 2 amps
View Details
Specs
Package Type Other; Bulk
Output Voltage 2.42 volts
Input Voltage 30 volts
View Details