Manufacturer: Traco Power
Win Source Part Number: 1335883-TES 2-0511M
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.94" L x 0.54" W x 0.36" H (24.0mm x 13.7mm x 9.3mm)
Applications: ITE (Commercial), Medical
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 2 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 66%
Temperature Range - Operating: -25°C ~ 80°C (With Derating)
Case / Package: 16-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2463
Base Product Number: TES 2
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335883-TES 2-0511M |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 16-SMD Module, 6 Leads |